National Semiconductor LM74CITP-3/NOPB
- 收藏
- 对比
LM74CITP-3/NOPB
1704-LM74CITP-3/NOPB
温度传感器 - 模拟和数字输出
--
大陆
立即发货

Temp Sensor Digital Serial (3-Wire, SPI) 5-Pin uSMD T/R
--最小包装量--
LM74CITP-3/NOPB详情
National Semiconductor LM74CITP-3/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
125C
Operating Temperature Classification
汽车
Package Type
uSMD
Temperature Sensor Function
温度传感器
Interface Type
Serial (3-Wire/SPI)
Operating Supply Voltage (Max)
5.5(V)
Operating Supply Voltage (Typ)
3.3/5 V
Rad Hardened
无
Operating Supply Voltage (Min)
2.65(V)
Operating Temperature (Min.)
-40C
包装
卷带
输出类型
Digital
决议案
13(b)
LM74CITP-3/NOPB拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。