National Semiconductor LM78S40J/883
- 收藏
- 对比
LM78S40J/883
1704-LM78S40J/883
集成电路(IC)
--
大陆
立即发货

LM78S40J/883 datasheet pdf and Integrated Circuits (ICs) product details from National Semiconductor stock available at utmel
1最小包装量--
LM78S40J/883详情
National Semiconductor LM78S40J/883重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LM78S40J/883
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Part Package Code
DIP
Risk Rank
5.19
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
16
模拟 IC - 其他类型
开关稳压器
LM78S40J/883拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。