National Semiconductor LM95172EWG/NOPB
- 收藏
- 对比
LM95172EWG/NOPB
1704-LM95172EWG/NOPB
温度传感器 - 模拟和数字输出
--
大陆
立即发货

Temp Sensor Digital Serial (3-Wire, SPI) Automotive 10-Pin CSOIC Tray
1最小包装量--
LM95172EWG/NOPB详情
National Semiconductor LM95172EWG/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operational Class
IC
Package Type
CSOIC
Output Driver
OPEN DRAIN
Interface Type
Serial (3-Wire/SPI)
Operating Supply Voltage (Max)
5.5(V)
Operating Supply Voltage (Min)
3(V)
输出类型
Digital
准确性
±3.5C(LSB)
决议案
16(b)
LM95172EWG/NOPB拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。