National Semiconductor LMK01000ISQE/NOPB
- 收藏
- 对比
LMK01000ISQE/NOPB
1704-LMK01000ISQE/NOPB
时钟/计时 - 时钟缓冲器,驱动器
--
大陆
立即发货

Clock Fanout Buffer 8-OUT 2-IN 1:8 48-Pin WQFN EP T/R
1最小包装量--
LMK01000ISQE/NOPB详情
National Semiconductor LMK01000ISQE/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
85C
Rad Hardened
无
Operating Temperature (Min.)
-40C
Mounting
表面贴装
包装
卷带
引脚数量
48
功能
Clock Buffer/Divider
LMK01000ISQE/NOPB拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。