National Semiconductor LMP91050MME/NOPB
- 收藏
- 对比
LMP91050MME/NOPB
1704-LMP91050MME/NOPB
数据采集 - 模拟前端(AFE)
--
大陆
立即发货

AFE General Purpose 3.3V Automotive 10-Pin VSSOP T/R
1最小包装量--
LMP91050MME/NOPB详情
National Semiconductor LMP91050MME/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
INDUSTRIALC
Package Type
VSSOP
Operating Temp Range
-40C to 105C
Interface Type
Serial (SPI)
Operating Supply Voltage (Max)
5.5(V)
Operating Supply Voltage (Typ)
3.3(V)
Rad Hardened
无
Operating Supply Voltage (Min)
2.7(V)
Mounting
表面贴装
包装
卷带
引脚数量
10
电源类型
Digital
LMP91050MME/NOPB拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。