National Semiconductor LMV431A1MFX
- 收藏
- 对比
LMV431A1MFX
1704-LMV431A1MFX
无类别的
--
大陆
立即发货

LMV431A1MFX datasheet pdf and Unclassified product details from National Semiconductor stock available at utmel
1最小包装量--
LMV431A1MFX详情
National Semiconductor LMV431A1MFX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
VITON POLYMER BLEND
Product Thickness
1.5/1.5
Operating Temp Range
-55C to 150C
Inside Diameter After Shrinking
13.2/7.6
Inside Diameter Before Shrinking
27.2/20.8
类型
模制靴
产品长度(mm)
121.2(mm)
LMV431A1MFX拓展信息







哦! 它是空的。