National Semiconductor LMX2335LMX
- 收藏
- 对比
LMX2335LMX
1704-LMX2335LMX
集成电路(IC)
--
大陆
立即发货

LMX2335LMX datasheet pdf and Integrated Circuits (ICs) product details from National Semiconductor stock available at utmel
1最小包装量--
LMX2335LMX详情
National Semiconductor LMX2335LMX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.75
Part Package Code
SOIC
Ihs Manufacturer
Texas INC
Part Life Cycle Code
Obsolete
Manufacturer Part Number
LMX2335LMX
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
16
模拟 IC - 其他类型
锁相环频率合成器
LMX2335LMX拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。