National Semiconductor LP2981AIM5-3.3-NOPB
- 收藏
- 对比
LP2981AIM5-3.3-NOPB
1704-LP2981AIM5-3.3-NOPB
PMIC - 稳压器 - 线性
--
大陆
立即发货

INSTOCK
1最小包装量--
LP2981AIM5-3.3-NOPB详情
National Semiconductor LP2981AIM5-3.3-NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Cable
Contact Materials
Brass
RoHS
Compliant
包装
Bulk
终端
Solder
性别
Male
方向
直角
阻抗
75 Ω
LP2981AIM5-3.3-NOPB拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。