National Semiconductor LP2985AIM5X36
- 收藏
- 对比
LP2985AIM5X36
1704-LP2985AIM5X36
PMIC - 稳压器 - 线性
--
大陆
立即发货

LP2985AIM5X36 datasheet pdf and PMIC - Voltage Regulators - Linear product details from National Semiconductor stock available at utmel
1最小包装量--
LP2985AIM5X36详情
National Semiconductor LP2985AIM5X36重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Other
Voltage type
AC/DC
Degree of protection (IP)
Other
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
LP2985AIM5X36拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。