National Semiconductor LP2985IM5X5.0
- 收藏
- 对比
LP2985IM5X5.0
1704-LP2985IM5X5.0
PMIC - 稳压器 - 线性
--
大陆
立即发货

LP2985IM5X5.0 datasheet pdf and PMIC - Voltage Regulators - Linear product details from National Semiconductor stock available at utmel
1最小包装量--
LP2985IM5X5.0详情
National Semiconductor LP2985IM5X5.0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Chrome
With front ring
有
LP2985IM5X5.0拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。