National Semiconductor LP3906SQDJXINOPB
- 收藏
- 对比
LP3906SQDJXINOPB
1704-LP3906SQDJXINOPB
PMIC - 电源管理 - 专用型
--
大陆
立即发货

Programmable Multi Channel PMIC to 24-Pin WQFN EP T/R
1最小包装量--
LP3906SQDJXINOPB详情
National Semiconductor LP3906SQDJXINOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
85C
Package Type
WQFN EP
Rad Hardened
无
Operating Temperature (Min.)
-40C
Case Height
0.8(MAX)(mm)
Case Length
5(mm)
Mounting
表面贴装
Usage Level
Industrial grade
包装
卷带
引脚数量
24
筛选水平
Industrial
LP3906SQDJXINOPB拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。