National Semiconductor LP3985IBL-2.5EV
- 收藏
- 对比
LP3985IBL-2.5EV
1704-LP3985IBL-2.5EV
无类别的
--
大陆
立即发货

LP3985IBL-2.5EV datasheet pdf and Unclassified product details from National Semiconductor stock available at utmel
1最小包装量--
LP3985IBL-2.5EV详情
National Semiconductor LP3985IBL-2.5EV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
8
Type of electric connection
Plug-in connection
Degree of protection (IP)
IP20
Material of contact surface
Nickel
Voltage type for actuating
DC
Rated control supply voltage at DC
24 - 24
With detachable clamps
无
深度
29
宽度
12.7
LP3985IBL-2.5EV拓展信息







哦! 它是空的。