National Semiconductor LP3985IBL-4.7EV
- 收藏
- 对比
LP3985IBL-4.7EV
1704-LP3985IBL-4.7EV
无类别的
--
大陆
立即发货

LP3985IBL-4.7EV datasheet pdf and Unclassified product details from National Semiconductor stock available at utmel
1最小包装量--
添加到询价列表
LP3985IBL-4.7EV详情
National Semiconductor LP3985IBL-4.7EV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
6
0个相似型号
LP3985IBL-4.7EV拓展信息







哦! 它是空的。