National Semiconductor LP3988IMF-2.5
- 收藏
- 对比
LP3988IMF-2.5
1704-LP3988IMF-2.5
PMIC - 稳压器 - 线性
--
大陆
立即发货

LP3988IMF-2.5 datasheet pdf and PMIC - Voltage Regulators - Linear product details from National Semiconductor stock available at utmel
1最小包装量--
LP3988IMF-2.5 详情
National Semiconductor LP3988IMF-2.5 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Degree of protection (IP)
IP44
Construction type
Surface mounted plug
Rated frequency
50 - 60
LP3988IMF-2.5 拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。