National Semiconductor MJE210
- 收藏
- 对比
MJE210
1704-MJE210
晶体管 - 双极性晶体管(BJT)- 单个
--
大陆
立即发货

MJE210 datasheet pdf and Transistors - Bipolar (BJT) - Single product details from National Semiconductor stock available at utmel
1最小包装量--
MJE210详情
National Semiconductor MJE210重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Bulkhead, Front Side Nut, Panel
RoHS
Non-Compliant
包装
Bulk
连接器类型
Crimp, Receptacle
定位的数量
19
性别
Female
紧固类型
Threaded
评级结果
耐流体
MJE210拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。