National Semiconductor MM46174BJ/883
- 收藏
- 对比
MM46174BJ/883
1704-MM46174BJ/883
集成电路(IC)
--
大陆
立即发货

MM46174BJ/883 datasheet pdf and Integrated Circuits (ICs) product details from National Semiconductor stock available at utmel
1最小包装量--
MM46174BJ/883详情
National Semiconductor MM46174BJ/883重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Package Style
IN-LINE
Package Equivalence Code
DIP(UNSPEC)
Package Code
DIP
Package Body Material
CERAMIC
Risk Rank
5.87
Ihs Manufacturer
NATIONAL SEMICONDUCTOR CORP
Part Life Cycle Code
Obsolete
Rohs Code
无
Manufacturer Part Number
MM46174BJ/883
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
端子位置
DUAL
终端形式
THROUGH-HOLE
功能数量
6
Reach合规守则
compliant
资历状况
不合格
逻辑IC类型
D FLIP-FLOP
MM46174BJ/883拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。