National Semiconductor MM5240
- 收藏
- 对比
MM5240
1704-MM5240
无类别的
--
大陆
立即发货

MM5240 datasheet pdf and Unclassified product details from National Semiconductor stock available at utmel
1最小包装量--
添加到询价列表
MM5240详情
National Semiconductor MM5240重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VC 5,0/1/6
Insulation Class
B级
Manufacturer
Block
RoHS
Non-Compliant
终端
Pins
类型
Safety Isolating
VA 额定功率
5 VA
0个相似型号
MM5240拓展信息







哦! 它是空的。