National Semiconductor MM53110AA/N
- 收藏
- 对比
MM53110AA/N详情
National Semiconductor MM53110AA/N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Manufacturer Part Number
MM53110AA/N
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NATIONAL SEMICONDUCTOR CORP
Package Description
DIP, DIP(UNSPEC)
Risk Rank
8.8
Package Body Material
PLASTIC/EPOXY
Package Code
DIP
Package Equivalence Code
DIP(UNSPEC)
Package Style
IN-LINE
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
端子位置
DUAL
终端形式
THROUGH-HOLE
Reach合规守则
unknown
资历状况
不合格
MM53110AA/N拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor








哦! 它是空的。