National Semiconductor MM5452V
- 收藏
- 对比
MM5452V
1704-MM5452V
PMIC - 显示驱动器
44-LCC (J-Lead)
大陆
立即发货

IC DVR LCD 32 SEG DISPLAY 44PLCC
1最小包装量--
MM5452V详情
National Semiconductor MM5452V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
44-LCC (J-Lead)
供应商器件包装
44-PLCC (16.58x16.58)
Package
Bulk
Base Product Number
MM5452
厂商
National Semiconductor
Product Status
活跃
操作温度
-40°C ~ 85°C
系列
COPS™
电压 - 供电
3V ~ 10V
配置
7 Segment + DP, Alphanumeric and Bar Graph
界面
Serial
显示类型
LCD
数字或字符
4.5 Digits
MM5452V拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。