National Semiconductor MM5607AN
- 收藏
- 对比
MM5607AN
1704-MM5607AN
无类别的
--
大陆
立即发货

MM5607AN datasheet pdf and Unclassified product details from National Semiconductor stock available at utmel
1最小包装量--
MM5607AN详情
National Semiconductor MM5607AN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Warranty
10 year limited warranty
Dielectric Strength
4000 volts for 1 minute or equivalent
Inductance (mH)
0.037
UL
UL 508
CSA
CSA Certified file No. LR3902
Cooling Method
自然对流
RoHS
Non-Compliant
样式
Enclosed
频率
60 Hz
MM5607AN拓展信息







哦! 它是空的。