National Semiconductor NPDS5565
- 收藏
- 对比
NPDS5565
1704-NPDS5565
集成电路(IC)
--
大陆
立即发货

NPDS5565 datasheet pdf and Integrated Circuits (ICs) product details from National Semiconductor stock available at utmel
1最小包装量--
NPDS5565详情
National Semiconductor NPDS5565重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
8
晶体管元件材料
SILICON
Manufacturer Part Number
NPDS5565
Rohs Code
无
Part Life Cycle Code
Transferred
Ihs Manufacturer
NATIONAL SEMICONDUCTOR CORP
Package Description
SMALL OUTLINE, R-PDSO-G8
Risk Rank
5.78
Number of Elements
2
Operating Temperature-Max
150 °C
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
unknown
JESD-30代码
R-PDSO-G8
资历状况
不合格
配置
SEPARATE, 2 ELEMENTS
操作模式
DEPLETION MODE
极性/通道类型
N-CHANNEL
场效应管技术
JUNCTION
NPDS5565拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。