National Semiconductor SN74HC04PWR
- 收藏
- 对比
SN74HC04PWR
1704-SN74HC04PWR
逻辑 - 逻辑门和逆变器
--
大陆
立即发货

Inverter 6-Element CMOS Automotive 14-Pin TSSOP T/R
1最小包装量--
SN74HC04PWR详情
National Semiconductor SN74HC04PWR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
14
Package Type
TSSOP
Logical Function
Inverter
Logic Family
HC
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
6(V)
Operating Supply Voltage (Typ)
5(V)
Rad Hardened
无
Operating Supply Voltage (Min)
2(V)
Mounting
表面贴装
包装
卷带
技术
CMOS
输出类型
Push-Pull
静态电流
2(uA)
高电平输出电流
-5.2(mA)
低水平输出电流
5.2(mA)
SN74HC04PWR拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。