National Semiconductor THS1206CDA
- 收藏
- 对比
THS1206CDA
1704-THS1206CDA
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

4-Channel Single ADC Pipelined 6Msps 12-bit Parallel Automotive 32-Pin TSSOP Tube
1最小包装量--
THS1206CDA详情
National Semiconductor THS1206CDA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Input Polarity
Unipolar
Differential Input
有
Package Type
TSSOP
Single Supply Voltage (Min)
4.75(V)
Operating Temp Range
0C to 70C
Interface Type
Parallel
Single Supply Voltage (Typ)
5(V)
Rad Hardened
无
Single Supply Voltage (Max)
5.25(V)
Mounting
表面贴装
引脚数量
32
功率耗散
216(W)
输入类型
Voltage
建筑学
Pipelined
THS1206CDA拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。