National Semiconductor TLV1570CPW
- 收藏
- 对比
TLV1570CPW
1704-TLV1570CPW
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

8-Channel Single ADC SAR 1.25Msps 10-bit Serial Automotive 20-Pin TSSOP Tube
1最小包装量--
TLV1570CPW详情
National Semiconductor TLV1570CPW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
20
Package Type
TSSOP
Mounting
表面贴装
Operating Temp Range
0C to 70C
Single Supply Voltage (Min)
2.7(V)
Single Supply Voltage (Max)
5.5(V)
Single Supply Voltage (Typ)
3.3/5(V)
Rad Hardened
无
Input Polarity
Unipolar
Differential Input
无
功率耗散
47(W)
输入类型
Voltage
建筑学
SAR
TLV1570CPW拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor








哦! 它是空的。