National Semiconductor TPS3707-25DR
- 收藏
- 对比
TPS3707-25DR
1704-TPS3707-25DR
PMIC - 监控器
--
大陆
立即发货

Processor Supervisor 1.25V/2.25V 2 Active High/Active Low/Open Drain Automotive 8-Pin SOIC T/R
1最小包装量--
TPS3707-25DR详情
National Semiconductor TPS3707-25DR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
SOIC
Mounting
表面贴装
Battery Backup Switching
无
Chip Enable Signals
无
Watchdog Timers
无
Operating Supply Voltage (Min)
2(V)
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
6(V)
Rad Hardened
无
包装
卷带
引脚数量
8
功率耗散
0.725(W)
供应电流
0.05(mA)
TPS3707-25DR拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor








哦! 它是空的。