National Semiconductor TS5USBC410IYFFR
- 收藏
- 对比
TS5USBC410IYFFR
1704-TS5USBC410IYFFR
接口 - 模拟开关 - 特殊用途
--
大陆
立即发货

Analog Multiplexer Dual 2:1 Automotive 12-Pin DSBGA T/R
1最小包装量--
TS5USBC410IYFFR详情
National Semiconductor TS5USBC410IYFFR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
DSBGA
Single Supply Voltage (Min)
2.3(V)
Power Supply Requirement
Single
Operating Temp Range
-40C to 85C
Chip Enable Signals
有
Single Supply Voltage (Typ)
3/5(V)
Rad Hardened
无
Single Supply Voltage (Max)
5.5(V)
Mounting
表面贴装
包装
卷带
引脚数量
12
输出的数量
2
输入数量
4
TS5USBC410IYFFR拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。