National Semiconductor UA772ARM
- 收藏
- 对比
UA772ARM
1704-UA772ARM
集成电路(IC)
--
大陆
立即发货

UA772ARM datasheet pdf and Integrated Circuits (ICs) product details from National Semiconductor stock available at utmel
1最小包装量--
UA772ARM详情
National Semiconductor UA772ARM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
UA772ARM
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Part Package Code
DIP
Package Description
DIP, DIP8,.3
Risk Rank
5.88
无铅代码
无
ECCN 代码
EAR99
HTS代码
8542.33.00.01
Reach合规守则
unknown
引脚数量
8
UA772ARM拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。