National Semiconductor UA9615DM
- 收藏
- 对比
UA9615DM
1704-UA9615DM
集成电路(IC)
--
大陆
立即发货

UA9615DM datasheet pdf and Integrated Circuits (ICs) product details from National Semiconductor stock available at utmel
1最小包装量--
UA9615DM详情
National Semiconductor UA9615DM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
UA9615DM
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Part Package Code
DIP
Package Description
DIP, DIP16,.3
Risk Rank
8.69
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
16
UA9615DM拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。