National Semiconductor Corporation DS9665CN
- 收藏
- 对比
DS9665CN
1704-DS9665CN
晶体管 - 双极性晶体管(BJT)- 单个
--
大陆
立即发货

TRANSISTOR 0.5 A, 7 CHANNEL, NPN, Si, POWER TRANSISTOR, PLASTIC, N16E, DIP-16, BIP General Purpose Power
1最小包装量--
DS9665CN详情
National Semiconductor Corporation DS9665CN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
16
晶体管元件材料
SILICON
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NATIONAL SEMICONDUCTOR CORP
Package Description
IN-LINE, R-PDIP-T16
Number of Elements
7
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
IN-LINE
JESD-609代码
e0
ECCN 代码
EAR99
端子表面处理
锡铅
端子位置
DUAL
终端形式
THROUGH-HOLE
Reach合规守则
unknown
JESD-30代码
R-PDIP-T16
资历状况
不合格
配置
COMPLEX
晶体管应用
SWITCHING
极性/通道类型
NPN
集电极电流-最大值(IC)
0.5 A
最小直流增益(hFE)
1000
DS9665CN拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。