National Semiconductor Corporation FPQ3724
- 收藏
- 对比
FPQ3724
1704-FPQ3724
晶体管 - 特殊用途
--
大陆
立即发货

Description: TRANSISTOR,BJT,ARRAY,INDEPENDENT,TO-116
1最小包装量--
FPQ3724详情
National Semiconductor Corporation FPQ3724重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Rohs Code
无
Package Description
,
Ihs Manufacturer
NATIONAL SEMICONDUCTOR CORP
Part Life Cycle Code
Obsolete
JESD-609代码
e0
ECCN 代码
EAR99
端子表面处理
Tin/Lead (Sn/Pb)
Reach合规守则
unknown
最小直流增益(hFE)
30
FPQ3724拓展信息
National Semiconductor Corporation
National Semiconductor Corporation
National Semiconductor Corporation
National Semiconductor Corporation
National Semiconductor Corporation
National Semiconductor Corporation
National Semiconductor Corporation
National Semiconductor Corporation
National Semiconductor Corporation
National Semiconductor Corporation







哦! 它是空的。