National Semiconductor Corporation LM295H
- 收藏
- 对比
LM295H
1704-LM295H
晶体管 - 双极性晶体管(BJT)- 单个
--
大陆
立即发货

TRANSISTOR NPN, Si, POWER TRANSISTOR, TO-39, BIP General Purpose Power
1最小包装量--
LM295H详情
National Semiconductor Corporation LM295H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
晶体管元件材料
SILICON
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NATIONAL SEMICONDUCTOR CORP
Package Description
CYLINDRICAL, O-MBCY-W3
Number of Elements
1
Package Body Material
METAL
Package Shape
ROUND
Package Style
CYLINDRICAL
JESD-609代码
e0
ECCN 代码
EAR99
端子表面处理
锡铅
端子位置
BOTTOM
终端形式
WIRE
Reach合规守则
unknown
JESD-30代码
O-MBCY-W3
资历状况
不合格
配置
COMPLEX
箱体转运
EMITTER
晶体管应用
SWITCHING
极性/通道类型
NPN
JEDEC-95代码
TO-39
LM295H拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。