NCE01P30K详情
NCEPOWER NCE01P30K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ciss(pF)
3810
Product Status
Production
PD(W)
120
VGS(th)(V)
±20
RDS(ON)@4.5VTyp(mΩ)
48
RDS(ON)@10VTyp(mΩ)
44
Automotive/Industry
Industry
RDS(ON)@10VMax(mΩ)
58
QG(nC)
136
RDS(ON)@4.5VMax(mΩ)
65
技术
Trench
极性
P
NCE01P30K拓展信息
Wuxi NCE Power Semiconductor
Wuxi NCE Power Semiconductor
Wuxi NCE Power Semiconductor
Wuxi NCE Power Semiconductor
Wuxi NCE Power Semiconductor
Wuxi NCE Power Semiconductor
Wuxi NCE Power Semiconductor
Wuxi NCE Power Semiconductor
Wuxi NCE Power Semiconductor
Wuxi NCE Power Semiconductor








哦! 它是空的。