NCE2301详情
NCEPOWER NCE2301重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ciss(pF)
405
Product Status
Production
PD(W)
1
VGS(th)(V)
±12
RDS(ON)@4.5VTyp(mΩ)
46
RDS(ON)@2.5VMax(mΩ)
80
Automotive/Industry
Industry
RDS(ON)@2.5VTyp(mΩ)
63
QG(nC)
3.3
RDS(ON)@4.5VMax(mΩ)
70
技术
Trench
极性
P
NCE2301拓展信息
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER








哦! 它是空的。