NCE2301E详情
NCEPOWER NCE2301E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ciss(pF)
325
Product Status
Production
PD(W)
0.9
VGS(th)(V)
±10
RDS(ON)@4.5VTyp(mΩ)
87
RDS(ON)@2.5VMax(mΩ)
150
Automotive/Industry
Industry
RDS(ON)@2.5VTyp(mΩ)
125
QG(nC)
3.2
RDS(ON)@4.5VMax(mΩ)
120
技术
Trench
极性
P
NCE2301E拓展信息
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER








哦! 它是空的。