NCE30P20Q详情
NCEPOWER NCE30P20Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
DFN3*3
Ciss(pF)
2130
Product Status
Production
PD(W)
35
VGS(th)(V)
±20
RDS(ON)@4.5VTyp(mΩ)
18
RDS(ON)@10VTyp(mΩ)
11.5
Automotive/Industry
Industry
RDS(ON)@10VMax(mΩ)
15
QG(nC)
45.6
RDS(ON)@4.5VMax(mΩ)
25
技术
Trench
极性
P
NCE30P20Q拓展信息
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER








哦! 它是空的。