NCE30P60G详情
NCEPOWER NCE30P60G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
DFN5*6
Ciss(pF)
4580
Product Status
Production
PD(W)
70
VGS(th)(V)
±20
RDS(ON)@4.5VTyp(mΩ)
4.5
RDS(ON)@10VTyp(mΩ)
3.2
Automotive/Industry
Industry
RDS(ON)@10VMax(mΩ)
4.1
QG(nC)
138
RDS(ON)@4.5VMax(mΩ)
7
技术
Trench
极性
P
NCE30P60G拓展信息
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER








哦! 它是空的。