NCE3407详情
NCEPOWER NCE3407重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ciss(pF)
650
Product Status
Production
PD(W)
1.4
VGS(th)(V)
±20
RDS(ON)@4.5VTyp(mΩ)
60
RDS(ON)@10VTyp(mΩ)
48
Automotive/Industry
Industry
RDS(ON)@10VMax(mΩ)
60
QG(nC)
13
RDS(ON)@4.5VMax(mΩ)
95
技术
Trench
极性
P
NCE3407拓展信息
Wuxi NCE Power Semiconductor
Wuxi NCE Power Semiconductor
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER








哦! 它是空的。