NCE3407AY详情
NCEPOWER NCE3407AY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ciss(pF)
700
Product Status
Production
PD(W)
1.5
VGS(th)(V)
±20
RDS(ON)@4.5VTyp(mΩ)
46
RDS(ON)@10VTyp(mΩ)
40
RDS(ON)@2.5VMax(mΩ)
12
Automotive/Industry
Industry
RDS(ON)@10VMax(mΩ)
52
RDS(ON)@2.5VTyp(mΩ)
68
QG(nC)
14
RDS(ON)@4.5VMax(mΩ)
65
技术
Trench
极性
P
NCE3407AY拓展信息
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER








哦! 它是空的。