NCE3415详情
NCEPOWER NCE3415重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ciss(pF)
1181.1
Product Status
Production
PD(W)
1.4
VGS(th)(V)
±10
RDS(ON)@4.5VTyp(mΩ)
29
RDS(ON)@2.5VMax(mΩ)
49
Automotive/Industry
Industry
RDS(ON)@2.5VTyp(mΩ)
37
QG(nC)
10
RDS(ON)@4.5VMax(mΩ)
36
技术
Trench
极性
P
NCE3415拓展信息
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER








哦! 它是空的。