NCE40NP2815G详情
NCEPOWER NCE40NP2815G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
DFN5*6
Ciss(pF)
964
Product Status
Production
PD(W)
2
VGS(th)(V)
±20
RDS(ON)@4.5VTyp(mΩ)
34
RDS(ON)@10VTyp(mΩ)
29
Automotive/Industry
Industry
RDS(ON)@10VMax(mΩ)
35
QG(nC)
22.9
RDS(ON)@4.5VMax(mΩ)
45
技术
Trench
极性
N+P
NCE40NP2815G拓展信息
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER








哦! 它是空的。