NCE40P20Q详情
NCEPOWER NCE40P20Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
DFN3*3
Ciss(pF)
2000
Product Status
Production
PD(W)
30
VGS(th)(V)
±20
RDS(ON)@4.5VTyp(mΩ)
21.5
RDS(ON)@10VTyp(mΩ)
14
Automotive/Industry
Industry
RDS(ON)@10VMax(mΩ)
18
QG(nC)
31
RDS(ON)@4.5VMax(mΩ)
28
技术
Trench
极性
P
NCE40P20Q拓展信息
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER








哦! 它是空的。