NCE4503S详情
NCEPOWER NCE4503S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ciss(pF)
1600
Product Status
Production
PD(W)
2.5
VGS(th)(V)
±20
RDS(ON)@4.5VTyp(mΩ)
21
RDS(ON)@10VTyp(mΩ)
15
Automotive/Industry
Industry
RDS(ON)@10VMax(mΩ)
20
QG(nC)
30
RDS(ON)@4.5VMax(mΩ)
35
技术
Trench
极性
N+P
NCE4503S拓展信息
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER








哦! 它是空的。