NCE60P05BY详情
NCEPOWER NCE60P05BY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ciss(pF)
1153
Product Status
Production
PD(W)
1.5
VGS(th)(V)
±20
RDS(ON)@4.5VTyp(mΩ)
75
RDS(ON)@10VTyp(mΩ)
55
Automotive/Industry
Industry
RDS(ON)@10VMax(mΩ)
65
QG(nC)
16
RDS(ON)@4.5VMax(mΩ)
85
技术
Trench
极性
P
NCE60P05BY拓展信息
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER








哦! 它是空的。