1629-14.31818详情
NDK 1629-14.31818重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
RR2BA-ULAC12V
Contact Materials
Silver
Manufacturer
IDEC
Mounting
Plug In
RoHS
Non-Compliant
终端
.187 in. Flat Blade
触点
DPDT
0个相似型号
1629-14.31818拓展信息








哦! 它是空的。