2560TKCT50.0000M详情
NDK 2560TKCT50.0000M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Print
Switching current (max.)
5A
Operation type
Lever (straight)
Content
25pc(s)
Switch position
1 x On/(On)
类型
CSM40530F
0个相似型号
2560TKCT50.0000M拓展信息
2560TKCT50.0000M详情
NDK 2560TKCT50.0000M重要参数规格及、参数值,及相似型号如下:
Connections
Switching current (max.)
5A
Operation type
Lever (straight)
Content
25pc(s)
Switch position
1 x On/(On)
类型
CSM40530F
2560TKCT50.0000M拓展信息