LN-G8-839 24.00详情
NDK LN-G8-839 24.00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
1.78/1.14
Operating Temp Range
-75C to 150C
Inside Diameter After Shrinking
18.8/8.4
Inside Diameter Before Shrinking
29.5/29.5
类型
模制靴
产品长度(mm)
138.7(mm)
0个相似型号
LN-G8-839 24.00拓展信息








哦! 它是空的。