C1099详情
NEC C1099重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
频率
50 - 60
0个相似型号
C1099拓展信息
220 6V
NEC
2SK3060-AZ
NEC
NE851M03-A
NEC
NE661M04
NEC
NE687M03-T1-A
NEC
NE46234-T1-AZ
NEC
NE94433-T1B-A
NEC
UPG2024TQ-E1-A
NEC
UPA104G
NEC
UPA102G
NEC








哦! 它是空的。