C1103详情
NEC C1103重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
60
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
频率
50 - 50
0个相似型号
C1103拓展信息
FCH0V683ZFTBR16
NEC
UPB2164D
NEC Electronics Group
FC0H105ZFTBR44
NEC
FC0H224ZFTBR24
NEC
DN1H4R7K1S
NEC
NRD107K16R12
NEC
FS0H104ZF
NEC
FT0H224ZF
NEC
CS92N1C4R7M
NEC
FT0H105ZF
NEC








哦! 它是空的。