C120A详情
NEC C120A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Model
Plain
Material quality
Polyvinyl chloride (PVC)
Type of fastening
Inner lying
Degree of protection (IP)
IP20
Surface protection
Untreated
长度
125
0个相似型号
C120A拓展信息
C120A详情
NEC C120A重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Model
Plain
Material quality
Polyvinyl chloride (PVC)
Type of fastening
Inner lying
Degree of protection (IP)
IP20
Surface protection
Untreated
长度
125
C120A拓展信息