C1869详情
NEC C1869重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Rubber
Surface protection
Other
Watertight
有
Cable entry
Round
Degree of protection (IP)
Other
Suitable for cable diameter
0 - 80
With strain relief
无
Number of cables
1 - 1
Material quality
Other
Suitable for cable gland
无
Bore diameter
95
Gastight
无
Model
Other
Fire resistant
无
C1869拓展信息








哦! 它是空的。